O-Z/Gedney Rigid/EMT Conduit Connector 8050SS

Description
90 DEGREE, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT 8000SS MODEL
Datasheet
Description
90 DEGREE, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT 8000SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8050SS - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8050SS
Rigid/EMT Conduit Connector 8050SS
90 DEGREE, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 INCLUDES LOCKNUT 8000SS MODEL
  • 90 DEGREE, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • INCLUDES LOCKNUT
  • 8000SS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8050SS
Product Name Rigid/EMT Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details