ASCO Low Pressure Solenoid Valves 8030G016

Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Solenoid Valves - 8030G016 - ASCO
Florham Park, NJ, USA
Low Pressure Solenoid Valves
8030G016
Low Pressure Solenoid Valves 8030G016
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

• Operate at low pressures: no minimum required; up

to 15 psi (1 bar) maximum differential

• Normally closed or normally open operation

• Widely used for dispensing, collating, gas shutoff,

vacuum holding, and tank draining applications

• Normally open valve well suited for venting systems

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8030G016
Product Name Low Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4.00 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-100-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details