• Operate at low pressures: no minimum required; up
to 15 psi (1 bar) maximum differential
• Normally closed or normally open operation
• Widely used for dispensing, collating, gas shutoff,
vacuum holding, and tank draining applications
• Normally open valve well suited for venting systems
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8030G010 |
| Product Name | Low Pressure Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 7.00 psi (4.93 m H2O) |