ASCO Automotive Valves 75 Series

Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 75 Series: Direct solenoid actuated Sub-base mounted Integral regulators available Integral speed controls available
Description
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 75 Series: Direct solenoid actuated Sub-base mounted Integral regulators available Integral speed controls available

Suppliers

Company
Product
Description
Supplier Links
Automotive Valves - 75 Series - ASCO
Florham Park, NJ, USA
Automotive Valves
75 Series
Automotive Valves 75 Series
The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable standards Plug-in solenoid with indicator light For lubricated or unlubricated service 75 Series: Direct solenoid actuated Sub-base mounted Integral regulators available Integral speed controls available

The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted.

Features:

  • Comply with automotive interchangeable standards
  • Plug-in solenoid with indicator light
  • For lubricated or unlubricated service
  • 75 Series:
    • Direct solenoid actuated
      Sub-base mounted
      Integral regulators available
      Integral speed controls available
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 75 Series
Product Name Automotive Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121609005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details