Appleton Electric Armored Cable/Flex Conduit Connector 7488I

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 3.03 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 3.03 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7488I - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7488I
Armored Cable/Flex Conduit Connector 7488I
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 3.13 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 3.03 TO 3.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 3.13 INCH
  • (2) SCREW INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • 3.03 TO 3.56 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7488I
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details