Appleton Electric Armored Cable/Flex Conduit Connector 7485I

Description
STRAIGHT TYPE 2-13/32 INCH (2) SCREW INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.625 TO 1.95 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet
Description
STRAIGHT TYPE 2-13/32 INCH (2) SCREW INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.625 TO 1.95 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7485I - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7485I
Armored Cable/Flex Conduit Connector 7485I
STRAIGHT TYPE 2-13/32 INCH (2) SCREW INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.625 TO 1.95 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
  • STRAIGHT TYPE
  • 2-13/32 INCH
  • (2) SCREW INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.625 TO 1.95 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7485I
Product Name Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details