Appleton Electric Armored Cable/Flex Conduit Connector 7485

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.57 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.63 TO 1.88 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.57 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.63 TO 1.88 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7485 - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7485
Armored Cable/Flex Conduit Connector 7485
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.57 INCH (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.63 TO 1.88 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2.57 INCH
  • (2) SCREW INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 1.63 TO 1.88 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7485
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details