Appleton Electric Armored Cable/Flex Conduit Connector 7483

Description
STRAIGHT TYPE 1-5/8 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.031 TO 1.38 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet
Description
STRAIGHT TYPE 1-5/8 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.031 TO 1.38 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7483 - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7483
Armored Cable/Flex Conduit Connector 7483
STRAIGHT TYPE 1-5/8 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1.031 TO 1.38 INCH CORD SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
  • STRAIGHT TYPE
  • 1-5/8 INCH
  • (1) SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1.031 TO 1.38 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7483
Product Name Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details