Appleton Electric Armored Cable/Flex Conduit Connector 7481VI

Description
STRAIGHT TYPE 1-5/16 INCH UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.75 TO 0.937 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet
Description
STRAIGHT TYPE 1-5/16 INCH UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.75 TO 0.937 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7481VI - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7481VI
Armored Cable/Flex Conduit Connector 7481VI
STRAIGHT TYPE 1-5/16 INCH UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.75 TO 0.937 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON. BRAND
  • STRAIGHT TYPE
  • 1-5/16 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.75 TO 0.937 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7481VI
Product Name Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details