Appleton Electric Armored Cable/Flex Conduit Connector 7382VI

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.81 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.81 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7382VI - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7382VI
Armored Cable/Flex Conduit Connector 7382VI
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.81 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 0.81 TO 1.12 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7382VI
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details