Appleton Electric Armored Cable/Flex Conduit Connector 7380V

Description
90 DEG TYPE STEEL MATERIAL 1-3/16 INCH UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.312 TO 0.625 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON[R] BRAND
Datasheet
Description
90 DEG TYPE STEEL MATERIAL 1-3/16 INCH UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.312 TO 0.625 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7380V - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7380V
Armored Cable/Flex Conduit Connector 7380V
90 DEG TYPE STEEL MATERIAL 1-3/16 INCH UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.312 TO 0.625 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING APPLETON[R] BRAND
  • 90 DEG TYPE
  • STEEL MATERIAL
  • 1-3/16 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.312 TO 0.625 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7380V
Product Name Armored Cable/Flex Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details