Appleton Electric RIGID/EMT CONDUIT REDUCER 737DT2M25

Description
THREADED TYPE NICKEL PLATED BRASS MATERIAL CABLE GLAND USED ON 3/4 INCH SMALL END TRADE SIZE M20 LARGE END TRADE SIZE ENCLOSURE CLASS I GROUP A B C D/ZONE 1 AEX DE II, IP66, IP68 737 MODEL
Datasheet
Description
THREADED TYPE NICKEL PLATED BRASS MATERIAL CABLE GLAND USED ON 3/4 INCH SMALL END TRADE SIZE M20 LARGE END TRADE SIZE ENCLOSURE CLASS I GROUP A B C D/ZONE 1 AEX DE II, IP66, IP68 737 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT REDUCER - 737DT2M25 - Appleton Electric
Rosemont, IL, USA
RIGID/EMT CONDUIT REDUCER
737DT2M25
RIGID/EMT CONDUIT REDUCER 737DT2M25
THREADED TYPE NICKEL PLATED BRASS MATERIAL CABLE GLAND USED ON 3/4 INCH SMALL END TRADE SIZE M20 LARGE END TRADE SIZE ENCLOSURE CLASS I GROUP A B C D/ZONE 1 AEX DE II, IP66, IP68 737 MODEL
  • THREADED TYPE
  • NICKEL PLATED BRASS MATERIAL
  • CABLE GLAND USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • M20 LARGE END TRADE SIZE
  • ENCLOSURE CLASS I GROUP A B C D/ZONE 1 AEX DE II, IP66, IP68
  • 737 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 737DT2M25
Product Name RIGID/EMT CONDUIT REDUCER
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details