Appleton Electric APTN Threaded Adapters 737DT1M15

Description
ADPTR MALE 1/2NPT FEM M16
Description
ADPTR MALE 1/2NPT FEM M16

Suppliers

Company
Product
Description
Supplier Links
APTN Threaded Adapters - 737DT1M15 - Galco Industrial Electronics
Madison Heights, MI, United States
APTN Threaded Adapters
737DT1M15
APTN Threaded Adapters 737DT1M15
ADPTR MALE 1/2NPT FEM M16

ADPTR MALE 1/2NPT FEM M16

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pipe Fittings
Product Number 737DT1M15
Product Name APTN Threaded Adapters
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032583 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details