Appleton Electric Armored Cable/Flex Conduit Connector 7287V

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.41 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.41 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7287V - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7287V
Armored Cable/Flex Conduit Connector 7287V
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.41 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 0.41 TO 0.94 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7287V
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details