White-Rodgers Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers 70-923

Description
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Description
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a SPDT (Single Pole Double Throw) contactor designed for 24V DC operation with a load current rating of 50A. It features a standard mounting bracket and is suitable for inductive loads. The contactor has a copper contact material and is rated for a mechanical life of 250,000 operations and an electrical life of 100,000 operations. It operates effectively within a temperature range of -40°F to 122°F. The coil resistance at 25°C is specified, and the device is UL 583 recognized, ensuring compliance with safety standards. Recommended mounting requires the plunger to be vertical with the cap down, and specific torque specifications for terminals are provided. This contactor is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The product is a SPDT (Single Pole Double Throw) contactor designed for 24V DC operation with a load current rating of 50A. It features a standard mounting bracket and is suitable for inductive loads. The contactor has a copper contact material and is rated for a mechanical life of 250,000 operations and an electrical life of 100,000 operations. It operates effectively within a temperature range of -40°F to 122°F. The coil resistance at 25°C is specified, and the device is UL 583 recognized, ensuring compliance with safety standards. Recommended mounting requires the plunger to be vertical with the cap down, and specific torque specifications for terminals are provided. This contactor is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers - 35M2091 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers
35M2091
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers 35M2091
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, DC; Single; UL Recognized; 600 VAC (Max.); SPDT; Bracket Mount - 70101807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, DC; Single; UL Recognized; 600 VAC (Max.); SPDT; Bracket Mount
70101807
Contactor, DC; Single; UL Recognized; 600 VAC (Max.); SPDT; Bracket Mount 70101807
DC Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life DC Contactor with copper⁄silver contacts General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

DC Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life

  • DC Contactor with copper⁄silver contacts
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M2091 70101807
Product Name Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers Contactor, DC; Single; UL Recognized; 600 VAC (Max.); SPDT; Bracket Mount
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX110CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 22.72 - Modular contactor 32A - 227201101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details