White-Rodgers Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers 70-914

Description
CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers - 35M2089 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers
35M2089
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers 35M2089
CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Power; 80 A; UL Certified; 12 VDC; SPNO; 12 VDC - 70101947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; 80 A; UL Certified; 12 VDC; SPNO; 12 VDC
70101947
Contactor, Power; 80 A; UL Certified; 12 VDC; SPNO; 12 VDC 70101947
36⁄12 VDC, SPNO Contact Form, DC Power Contactors Standard bracket style Copper or silver contact material Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

36⁄12 VDC, SPNO Contact Form, DC Power Contactors

  • Standard bracket style
  • Copper or silver contact material
  • Continuous duty cycle
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M2089 70101947
Product Name Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers Contactor, Power; 80 A; UL Certified; 12 VDC; SPNO; 12 VDC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX11BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200241420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details