White-Rodgers Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers 70-911

Description
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers - 35M2088 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers
35M2088
Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers 35M2088
CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

CONTACTOR, SPDT, 24VDC, 50A, BRACKET; Load Current Inductive:50A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, D.C.; Single; 50 A; UL Recognized; 600 VAC (Max.); SPDT; 24 degC - 70101990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, D.C.; Single; 50 A; UL Recognized; 600 VAC (Max.); SPDT; 24 degC
70101990
Contactor, D.C.; Single; 50 A; UL Recognized; 600 VAC (Max.); SPDT; 24 degC 70101990
D.C. Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life Copper⁄Silver contacts General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

D.C. Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life

  • Copper⁄Silver contacts
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M2088 70101990
Product Name Contactor, Spdt, 24Vdc, 50A, Bracket; Load Current Inductive White Rodgers Contactor, D.C.; Single; 50 A; UL Recognized; 600 VAC (Max.); SPDT; 24 degC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11KCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.64 - Modular contactor - 226400244717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Auxiliary Contacts - 1216871 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details