White-Rodgers Contactor; 1; 50 A; UL Certified; 24 VDC; SPNO; 24 degC; Bracket Mount 70-907

Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

Suppliers

Company
Product
Description
Supplier Links
Contactor; 1; 50 A; UL Certified; 24 VDC; SPNO; 24 degC; Bracket Mount - 70101951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor; 1; 50 A; UL Certified; 24 VDC; SPNO; 24 degC; Bracket Mount
70101951
Contactor; 1; 50 A; UL Certified; 24 VDC; SPNO; 24 degC; Bracket Mount 70101951
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole
General Specifications

  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70101951
Product Name Contactor; 1; 50 A; UL Certified; 24 VDC; SPNO; 24 degC; Bracket Mount
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX26BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details