White-Rodgers Contactor; 1 Pole; 80 A; 12 VDC; UL Certified; SPNO; Bracket Mount 70-902

Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Datasheet
Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; 1 Pole; 80 A; 12 VDC; UL Certified; SPNO; Bracket Mount - 70101943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor; 1 Pole; 80 A; 12 VDC; UL Certified; SPNO; Bracket Mount
70101943
Contactor; 1 Pole; 80 A; 12 VDC; UL Certified; SPNO; Bracket Mount 70101943
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole
General Specifications

  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers - 35M2084 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers
35M2084
Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers 35M2084
CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 12VDC, 80A, BRACKET; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101943 35M2084
Product Name Contactor; 1 Pole; 80 A; 12 VDC; UL Certified; SPNO; Bracket Mount Contactor, Spst-No, 12Vdc, 80A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12TAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 22.32 - Modular contactors 25A - 223200121520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details