O-Z/Gedney Rigid/EMT Conduit Nipple 7-600T

Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 7-600T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
7-600T
Rigid/EMT Conduit Nipple 7-600T
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 7-5/8 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION BUSHED, THREADED MALE/HEX HEAD
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 7-600T
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details