O-Z/Gedney Rigid/EMT Conduit Nipple 7-600

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 7-600 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
7-600
Rigid/EMT Conduit Nipple 7-600
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 7-5/8 INCH DIAMETER 6 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 7-5/8 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD ANSI/NEMA FB-1
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 7-600
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details