O-Z/Gedney Rigid/EMT Conduit Nipple 7-200T

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 7-200T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
7-200T
Rigid/EMT Conduit Nipple 7-200T
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD ANSI/NEMA FB-1
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 7-200T
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details