O-Z/Gedney Rigid/EMT Conduit Nipple 7-200

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 7-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
7-200
Rigid/EMT Conduit Nipple 7-200
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD ANSI/NEMA FB-1 7 MODEL
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD ANSI/NEMA FB-1
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 7-200
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details