White-Rodgers Contactor, 12, 24 or 36vdc coil voltage 686-901

Description
Features Designed to Be the Smallest, Lightest Weight, Sealed Contactor in the Industry with Its Current Rating (500 +A Carry, 2000 A Interrupt At 320 VDC) Built-In Coil Economizer — Only 1.7 W Hold Power @ 12 VDC to 96 VDC and it Limits Back EMF to 0 V. Models Requiring Extenal Economizer Also Available. Optional Auxiliary Contact for Easy Monitoring of Power Contact Position Hermetically Sealed — Intrinsically Safe, Operates in Explosive/Harsh Environments with No Oxidation or Contamination of Coils or Contacts, Including Long Periods of Nonoperation Versatile Coil/Power Connections AIAG QS9000 Designed, Built and Approved
Description
Features Designed to Be the Smallest, Lightest Weight, Sealed Contactor in the Industry with Its Current Rating (500 +A Carry, 2000 A Interrupt At 320 VDC) Built-In Coil Economizer — Only 1.7 W Hold Power @ 12 VDC to 96 VDC and it Limits Back EMF to 0 V. Models Requiring Extenal Economizer Also Available. Optional Auxiliary Contact for Easy Monitoring of Power Contact Position Hermetically Sealed — Intrinsically Safe, Operates in Explosive/Harsh Environments with No Oxidation or Contamination of Coils or Contacts, Including Long Periods of Nonoperation Versatile Coil/Power Connections AIAG QS9000 Designed, Built and Approved

Suppliers

Company
Product
Description
Supplier Links
Contactor, 12, 24 or 36vdc coil voltage - 70101808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, 12, 24 or 36vdc coil voltage
70101808
Contactor, 12, 24 or 36vdc coil voltage 70101808
Features Designed to Be the Smallest, Lightest Weight, Sealed Contactor in the Industry with Its Current Rating (500 +A Carry, 2000 A Interrupt At 320 VDC) Built-In Coil Economizer — Only 1.7 W Hold Power @ 12 VDC to 96 VDC and it Limits Back EMF to 0 V. Models Requiring Extenal Economizer Also Available. Optional Auxiliary Contact for Easy Monitoring of Power Contact Position Hermetically Sealed — Intrinsically Safe, Operates in Explosive/Harsh Environments with No Oxidation or Contamination of Coils or Contacts, Including Long Periods of Nonoperation Versatile Coil/Power Connections AIAG QS9000 Designed, Built and Approved

Features

  • Designed to Be the Smallest, Lightest Weight, Sealed Contactor in the Industry with Its Current Rating (500 +A Carry, 2000 A Interrupt At 320 VDC)
  • Built-In Coil Economizer — Only 1.7 W Hold Power @ 12 VDC to 96 VDC and it Limits Back EMF to 0 V. Models Requiring Extenal Economizer Also Available.
  • Optional Auxiliary Contact for Easy Monitoring of Power Contact Position
  • Hermetically Sealed — Intrinsically Safe, Operates in Explosive/Harsh Environments with No Oxidation or Contamination of Coils or Contacts, Including Long Periods of Nonoperation
  • Versatile Coil/Power Connections
  • AIAG QS9000 Designed, Built and Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70101808
Product Name Contactor, 12, 24 or 36vdc coil voltage
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11JC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 22.34 - Modular contactors 25A - 223400124720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details