Appleton Electric Conduit Body Cover 680IG

Description
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
Datasheet
Description
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 680IG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
680IG
Conduit Body Cover 680IG
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
  • FORM-IN-PLACE TYPE
  • ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATIONS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 680IG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details