White-Rodgers D. C. Power Contactor, Input D.c. Coil Voltage 36 Volts, Switch Action White Rodgers 586317111

Description
D. C. Power Contactor, Input D.C. Coil Voltage 36 Volts, Switch Action: SPDT, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, Coil Resistance: 120 Ohms, Contact Material: Silver Alloy,Contact Voltage:
Description
D. C. Power Contactor, Input D.C. Coil Voltage 36 Volts, Switch Action: SPDT, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, Coil Resistance: 120 Ohms, Contact Material: Silver Alloy,Contact Voltage:

Suppliers

Company
Product
Description
Supplier Links
D. C. Power Contactor, Input D.c. Coil Voltage 36 Volts, Switch Action White Rodgers - 21M5954 - Newark, An Avnet Company
Chicago, IL, United States
D. C. Power Contactor, Input D.c. Coil Voltage 36 Volts, Switch Action White Rodgers
21M5954
D. C. Power Contactor, Input D.c. Coil Voltage 36 Volts, Switch Action White Rodgers 21M5954
D. C. Power Contactor, Input D.C. Coil Voltage 36 Volts, Switch Action: SPDT, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, Coil Resistance: 120 Ohms, Contact Material: Silver Alloy,Contact Voltage:

D. C. Power Contactor, Input D.C. Coil Voltage 36 Volts, Switch Action: SPDT, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, Coil Resistance: 120 Ohms, Contact Material: Silver Alloy,Contact Voltage:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 21M5954
Product Name D. C. Power Contactor, Input D.c. Coil Voltage 36 Volts, Switch Action White Rodgers
Transformer Type Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F4-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details