White-Rodgers Contactor, Spdt, 24Vdc, 200A, Bracket; Load Current Inductive White Rodgers 586-914

Description
CONTACTOR, SPDT, 24VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPDT, 24VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 24Vdc, 200A, Bracket; Load Current Inductive White Rodgers - 35M1917 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 24Vdc, 200A, Bracket; Load Current Inductive White Rodgers
35M1917
Contactor, Spdt, 24Vdc, 200A, Bracket; Load Current Inductive White Rodgers 35M1917
CONTACTOR, SPDT, 24VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

CONTACTOR, SPDT, 24VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Power; Single; 200 A (Continuous); 24 VDC; SPDT; 24 degC; Silver All - 70101973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; Single; 200 A (Continuous); 24 VDC; SPDT; 24 degC; Silver All
70101973
Contactor, Power; Single; 200 A (Continuous); 24 VDC; SPDT; 24 degC; Silver All 70101973
Power Contactor, 200 A (Continuous) Current Rating, 600 A Inrush Current Water resistant Vertical plane with coil terminals up mounting General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water and Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs. Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

Power Contactor, 200 A (Continuous) Current Rating, 600 A Inrush Current

  • Water resistant
  • Vertical plane with coil terminals up mounting
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water and Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs.
  • Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M1917 70101973
Product Name Contactor, Spdt, 24Vdc, 200A, Bracket; Load Current Inductive White Rodgers Contactor, Power; Single; 200 A (Continuous); 24 VDC; SPDT; 24 degC; Silver All
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11BCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Type 22.32 - Modular contactors 25A - 223202301440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details