White-Rodgers Contactor, Spdt, 12Vdc, 200A, Bracket; Load Current Inductive White Rodgers 586-911

Description
CONTACTOR, SPDT, 12VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPDT, 12VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 12Vdc, 200A, Bracket; Load Current Inductive White Rodgers - 35M1916 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 12Vdc, 200A, Bracket; Load Current Inductive White Rodgers
35M1916
Contactor, Spdt, 12Vdc, 200A, Bracket; Load Current Inductive White Rodgers 35M1916
CONTACTOR, SPDT, 12VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPDT, 12VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Power; 1; 200 A; 12 VDC; SPDT; 12 VDC - 70101972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; 1; 200 A; 12 VDC; SPDT; 12 VDC
70101972
Contactor, Power; 1; 200 A; 12 VDC; SPDT; 12 VDC 70101972
12⁄36 VDC, 200 A, 600 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water and Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs. Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

12⁄36 VDC, 200 A, 600 A Inrush Current, DC Power Contactors

  • Silver alloy contact material
  • Standard bracket style
  • Continuous duty cycle
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water and Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs.
  • Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M1916 70101972
Product Name Contactor, Spdt, 12Vdc, 200A, Bracket; Load Current Inductive White Rodgers Contactor, Power; 1; 200 A; 12 VDC; SPDT; 12 VDC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223401201320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 2-1393132-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VDC 24 volts
View Details
Contactors - 3596-GX46CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details