White-Rodgers Contactor; Load Current Inductive White Rodgers 586-901

Description
CONTACTOR; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:6VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:
Datasheet
Description
CONTACTOR; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:6VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive White Rodgers - 13B3891 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive White Rodgers
13B3891
Contactor; Load Current Inductive White Rodgers 13B3891
CONTACTOR; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:6VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

CONTACTOR; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:6VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 13B3891
Product Name Contactor; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details