White-Rodgers Contactor, 1-Pole, Spdt, 24Vdc, Flange; Load Current Inductive White Rodgers 586-314111

Description
CONTACTOR, 1-POLE, SPDT, 24VDC, FLANGE; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1-POLE, SPDT, 24VDC, FLANGE; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1-Pole, Spdt, 24Vdc, Flange; Load Current Inductive White Rodgers - 62W4589 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1-Pole, Spdt, 24Vdc, Flange; Load Current Inductive White Rodgers
62W4589
Contactor, 1-Pole, Spdt, 24Vdc, Flange; Load Current Inductive White Rodgers 62W4589
CONTACTOR, 1-POLE, SPDT, 24VDC, FLANGE; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 1-POLE, SPDT, 24VDC, FLANGE; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62W4589
Product Name Contactor, 1-Pole, Spdt, 24Vdc, Flange; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S007 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Type 22.34 - Modular contactors 25A - 223402301340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details