White-Rodgers Time Delay Relay, 7A, 277Vac, Panel; Contact Voltage Vdc White Rodgers 57T01-843

Description
TIME DELAY RELAY, 7A, 277VAC, PANEL; Contact Voltage VDC:-; Time Min:2s; Time Max:80s; Product Range:-; Contact Configuration:-; Contact Current:7A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V; Relay Terminals:Quick Connect
Datasheet
Description
TIME DELAY RELAY, 7A, 277VAC, PANEL; Contact Voltage VDC:-; Time Min:2s; Time Max:80s; Product Range:-; Contact Configuration:-; Contact Current:7A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V; Relay Terminals:Quick Connect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 7A, 277Vac, Panel; Contact Voltage Vdc White Rodgers - 33AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 7A, 277Vac, Panel; Contact Voltage Vdc White Rodgers
33AC4128
Time Delay Relay, 7A, 277Vac, Panel; Contact Voltage Vdc White Rodgers 33AC4128
TIME DELAY RELAY, 7A, 277VAC, PANEL; Contact Voltage VDC:-; Time Min:2s; Time Max:80s; Product Range:-; Contact Configuration:-; Contact Current:7A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V; Relay Terminals:Quick Connect

TIME DELAY RELAY, 7A, 277VAC, PANEL; Contact Voltage VDC:-; Time Min:2s; Time Max:80s; Product Range:-; Contact Configuration:-; Contact Current:7A; Relay Mounting:Panel Mount; Contact Voltage VAC:277V; Relay Terminals:Quick Connect

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33AC4128
Product Name Time Delay Relay, 7A, 277Vac, Panel; Contact Voltage Vdc White Rodgers
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-364 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details