Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 554**5 |
| Product Name | Mark 55 Series Direct Solenoid Valve |
| Valve Type | Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature) |
| Media | Air; Compressed Air |
| Maximum Pressure | 150.00 psi (106 m H2O) |
| Number of Ports | 4 |