Appleton Electric Explosionproof Flexible Conduit Coupling 500070

Description
STAINLESS STEEL MATERIAL 11.81 INCH CE APPROVAL ZONE 1 AND 2 - 21 AND 22, EX D IIC GB, EX T IIIC DB, IP66/67 ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL CONSTRUCTIONAL FEATURE FLAMEPROOF OPERATING TEMPERATURE RATING -40 TO 150 DEG C
Datasheet
Description
STAINLESS STEEL MATERIAL 11.81 INCH CE APPROVAL ZONE 1 AND 2 - 21 AND 22, EX D IIC GB, EX T IIIC DB, IP66/67 ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL CONSTRUCTIONAL FEATURE FLAMEPROOF OPERATING TEMPERATURE RATING -40 TO 150 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - 500070 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
500070
Explosionproof Flexible Conduit Coupling 500070
STAINLESS STEEL MATERIAL 11.81 INCH CE APPROVAL ZONE 1 AND 2 - 21 AND 22, EX D IIC GB, EX T IIIC DB, IP66/67 ENCLOSURE 3/4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL CONSTRUCTIONAL FEATURE FLAMEPROOF OPERATING TEMPERATURE RATING -40 TO 150 DEG C
  • STAINLESS STEEL MATERIAL
  • 11.81 INCH
  • CE APPROVAL
  • ZONE 1 AND 2 - 21 AND 22, EX D IIC GB, EX T IIIC DB, IP66/67 ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • STAINLESS STEEL FITTING MATERIAL
  • CONSTRUCTIONAL FEATURE FLAMEPROOF
  • OPERATING TEMPERATURE RATING -40 TO 150 DEG C
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 500070
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details