O-Z/Gedney Liquidtight Flexible Conduit Gasket 4QG-200

Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet
Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Gasket - 4QG-200 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Gasket
4QG-200
Liquidtight Flexible Conduit Gasket 4QG-200
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
  • NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • 4Q-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4QG-200
Product Name Liquidtight Flexible Conduit Gasket
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details