O-Z/GEDNEY
4Q500FM -- 5 IN COMB CPLG LFMC/RMC OZ GEDNEY
O-Z/Gedney
5 In Comb Cplg Lfmc/rmc Oz Gedney
4Q500FM
Description
5 IN COMB CPLG LFMC/RMC
Description
5 IN COMB CPLG LFMC/RMC
Suppliers
5 In Comb Cplg Lfmc/rmc Oz Gedney
17J8437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J8437 |
|
Product Name
|
5 In Comb Cplg Lfmc/rmc Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers