O-Z/GEDNEY
4Q100TG -- 1 IN STR CONN LFMC GALV OZ GEDNEY
O-Z/Gedney
1 In Str Conn Lfmc Galv Oz Gedney
4Q100TG
Description
1 IN STR CONN LFMC GALV
Description
1 IN STR CONN LFMC GALV
Suppliers
1 In Str Conn Lfmc Galv Oz Gedney
17J8328
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J8328 |
|
Product Name
|
1 In Str Conn Lfmc Galv Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details