O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-9400TG

Description
90 DEG TYPE GALVANIZED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q-TG MODEL
Datasheet
Description
90 DEG TYPE GALVANIZED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q-TG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-9400TG - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-9400TG
Liquidtight Flexible Conduit Connector 4Q-9400TG
90 DEG TYPE GALVANIZED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q-TG MODEL
  • 90 DEG TYPE
  • GALVANIZED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA
  • APPLICATION HAZARDOUS LOCATION
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSTALLATION THREADED
  • 4Q-TG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-9400TG
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details