4Q-9250L -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
O-Z/Gedney
Liquidtight Flexible Conduit Connector
4Q-9250L
Description
90 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
Description
90 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
4Q-9250L
90 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
- 90 DEG TYPE
- MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL, CSA APPROVAL
- 2-1/2 INCH TRADE SIZE
- GROUND-TITE. BRAND
- APPLICATION HAZARDOUS LOCATION
- ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
- INSTALLATION THREADED
- WITH GROUNDING LUG
- 4Q-L MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4Q-9250L |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Nickel plated brass
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details