O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-9100T

Description
90 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-3/4 INCH DIA 4Q MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-3/4 INCH DIA 4Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-9100T - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-9100T
Liquidtight Flexible Conduit Connector 4Q-9100T
90 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-3/4 INCH DIA 4Q MODEL
  • 90 DEG MALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1-3/4 INCH DIA
  • 4Q MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-9100T
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details