O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-75FM

Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-5/8 INCH L 4Q-FM MODEL
Datasheet
Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-5/8 INCH L 4Q-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-75FM - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-75FM
Liquidtight Flexible Conduit Connector 4Q-75FM
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-5/8 INCH L 4Q-FM MODEL
  • COMBINATION TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • GROUND-TITE[R] BRAND
  • SIZE 1-9/16 INCH DIA X 1-5/8 INCH L
  • 4Q-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-75FM
Product Name Liquidtight Flexible Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details