O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-50

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/4 INCH DIA X 1-1/2 INCH H ENCLOSURE NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/4 INCH DIA X 1-1/2 INCH H ENCLOSURE NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-50 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-50
Liquidtight Flexible Conduit Connector 4Q-50
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/4 INCH DIA X 1-1/2 INCH H ENCLOSURE NEMA FB-1
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • SIZE 1-1/4 INCH DIA X 1-1/2 INCH H
  • ENCLOSURE NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-50
Product Name Liquidtight Flexible Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details