O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-475L

Description
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 14 TO 4 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
Datasheet
Description
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 14 TO 4 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-475L - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-475L
Liquidtight Flexible Conduit Connector 4Q-475L
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 14 TO 4 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
  • 45 DEG MALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • GROUND-TITE[R] BRAND
  • WIRE SIZE 14 TO 4 AWG
  • GROUNDING TYPE POSITIVE
  • 4Q-L MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-475L
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details