O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-475

Description
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
Datasheet
Description
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-475 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-475
Liquidtight Flexible Conduit Connector 4Q-475
45 DEG MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
  • 45 DEG MALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • SIZE 1-1/2 INCH DIA
  • 4Q MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-475
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details