O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-4300T

Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q MODEL
Datasheet
Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-4300T - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-4300T
Liquidtight Flexible Conduit Connector 4Q-4300T
45 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSTALLATION THREADED 4Q MODEL
  • 45 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA
  • APPLICATION HAZARDOUS LOCATION
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSTALLATION THREADED
  • 4Q MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-4300T
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details