O-Z/Gedney Liquidtight Flexible Conduit Connector with Grip 4Q-200WM

Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON 7 INCH MESH LENGTH UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC ELECTROPLATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1, W-F-406E SIZE 3-3/16 INCH DIA X 10-11/16 INCH L THREAD LENGTH 3/4 INCH APPLICATION COMMERCIAL 4Q-WM MODEL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON 7 INCH MESH LENGTH UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC ELECTROPLATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1, W-F-406E SIZE 3-3/16 INCH DIA X 10-11/16 INCH L THREAD LENGTH 3/4 INCH APPLICATION COMMERCIAL 4Q-WM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - 4Q-200WM - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector with Grip
4Q-200WM
Liquidtight Flexible Conduit Connector with Grip 4Q-200WM
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON 7 INCH MESH LENGTH UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC ELECTROPLATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1, W-F-406E SIZE 3-3/16 INCH DIA X 10-11/16 INCH L THREAD LENGTH 3/4 INCH APPLICATION COMMERCIAL 4Q-WM MODEL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • 7 INCH MESH LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON CONNECTOR MATERIAL
  • APPLICABLE STANDARD NEMA FB-1, W-F-406E
  • SIZE 3-3/16 INCH DIA X 10-11/16 INCH L
  • THREAD LENGTH 3/4 INCH
  • APPLICATION COMMERCIAL
  • 4Q-WM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-200WM
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details