O-Z/Gedney Rigid/EMT Conduit Combination Coupling 4Q-150FM

Description
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL 2-3/4 INCH DIA X 2-1/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT 4Q-FM MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL 2-3/4 INCH DIA X 2-1/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT 4Q-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 4Q-150FM - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
4Q-150FM
Rigid/EMT Conduit Combination Coupling 4Q-150FM
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL 2-3/4 INCH DIA X 2-1/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT 4Q-FM MODEL
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • 2-3/4 INCH DIA X 2-1/8 INCH L SIZE
  • RIGID CONDUIT/IMC/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT
  • 4Q-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-150FM
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details