White-Rodgers Relay, Contactor, 24Vac, Panel; Load Current Inductive White Rodgers 49P11-843

Description
RELAY, CONTACTOR, 24VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240VAC; Contact Configuration:-; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V
Datasheet
Description
RELAY, CONTACTOR, 24VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240VAC; Contact Configuration:-; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, 24Vac, Panel; Load Current Inductive White Rodgers - 48W3265 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, 24Vac, Panel; Load Current Inductive White Rodgers
48W3265
Relay, Contactor, 24Vac, Panel; Load Current Inductive White Rodgers 48W3265
RELAY, CONTACTOR, 24VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240VAC; Contact Configuration:-; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V

RELAY, CONTACTOR, 24VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240VAC; Contact Configuration:-; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 48W3265
Product Name Relay, Contactor, 24Vac, Panel; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 22.34 - Modular contactors 25A - 223400121640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GV244CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details