O-Z/Gedney Pull/Junction Box 4601

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-3/4 INCH 8.75 WIDTH IN INCH 10-3/4 INCH 10.75 HEIGHT IN INCH 6-15/16 INCH 6.9375 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (12) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-3/4 INCH 8.75 WIDTH IN INCH 10-3/4 INCH 10.75 HEIGHT IN INCH 6-15/16 INCH 6.9375 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (12) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 4601 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
4601
Pull/Junction Box 4601
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-3/4 INCH 8.75 WIDTH IN INCH 10-3/4 INCH 10.75 HEIGHT IN INCH 6-15/16 INCH 6.9375 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (12) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 8-3/4 INCH
  • 8.75 WIDTH IN INCH
  • 10-3/4 INCH
  • 10.75 HEIGHT IN INCH
  • 6-15/16 INCH
  • 6.9375 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS I DIV 2, NEMA 4 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (12) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 4601
Product Name Pull/Junction Box
Type Junction Box
Length 10.75 inch (273 mm)
Width 8.75 inch (222 mm)
Depth 6.94 inch (176 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details