O-Z/Gedney Pull/Junction Box 4306

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (72) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (72) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 4306 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
4306
Pull/Junction Box 4306
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (72) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 19 INCH
  • 19 WIDTH IN INCH
  • 25 INCH
  • 25 HEIGHT IN INCH
  • 9-5/16 INCH
  • 9.3125 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS I DIV 2, NEMA 4 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (72) 300 V 30 AMPERE 10 AWG SCREW TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 4306
Product Name Pull/Junction Box
Type Junction Box
Length 25 inch (635 mm)
Width 19 inch (483 mm)
Depth 9.31 inch (237 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details