O-Z/Gedney Pull/Junction Box 4302

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 4302 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
4302
Pull/Junction Box 4302
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 8-5/8 INCH
  • 8.625 WIDTH IN INCH
  • 12-5/8 INCH
  • 12.625 HEIGHT IN INCH
  • 6-7/8 INCH
  • 6.875 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS I DIV 2, NEMA 4 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (24) 300 V 30 AMPERE 10 AWG SCREW TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 4302
Product Name Pull/Junction Box
Type Junction Box
Length 12.62 inch (321 mm)
Width 8.62 inch (219 mm)
Depth 6.88 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers